Manufacturer: Bourns Inc.
Win Source Part Number: 915740-CR0805-FX-165
Series: CR0805
Operating Temperature Range: -55°C ~ 155°C
Features: 16.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CR0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
RES SMD 16.5K OHM 1% 1/8W 0805
16.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
RES SMD 16.5K OHM 1% 1/8W 0805
RES SMD 16.5K OHM 1% 1/8W 0805 Product overview: CR0805-FX-1652ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-1652ELF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 915740-CR0805-FX-1652ELF | 118-CR0805-FX-1652ELFCT-ND | 52-CR0805-FX-1652ELF |
| Product Name | Chip Resistor - Surface Mount - CR0805-FX-1652ELF | Chip Resistor - Surface Mount | SMD 8W Resistor |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Mounting / Packaging | 0805; 0805 | 0805 (2012 Metric) |