Bourns, Inc. SMD 162 OHM 8W Resistor CR0805-FX-1620ELF

Description
RES SMD 162 OHM 1% 1/8W 0805 Product overview: CR0805-FX-1620ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 162 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 162 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-1620ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 162 OHM 1% 1/8W 0805 Product overview: CR0805-FX-1620ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 162 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 162 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-1620ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 162 OHM 8W Resistor - 52-CR0805-FX-1620ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 162 OHM 8W Resistor
52-CR0805-FX-1620ELF
SMD 162 OHM 8W Resistor 52-CR0805-FX-1620ELF
RES SMD 162 OHM 1% 1/8W 0805 Product overview: CR0805-FX-1620ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 162 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 162 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-1620ELF can be used for catalog matching and distributor lookup.

RES SMD 162 OHM 1% 1/8W 0805 Product overview: CR0805-FX-1620ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 162 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 162 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-1620ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1373799-CR0805-FX-1620ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373799-CR0805-FX-1620ELF
Resistors - Chip Resistor - Surface Mount 1373799-CR0805-FX-1620ELF
Win Source Part Number: 1373799-CR0805-FX-16 20ELF Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CR0805 Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: CR0805 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 162 Ohms Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373799-CR0805-FX-1620ELF
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CR0805
Package: Tape & Reel
Product Status: Active
Features: Moisture Resistant
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Base Product Number: CR0805
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 162 Ohms
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-1620ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-1620ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-1620ELFDKR-ND
RES SMD 162 OHM 1% 1/8W 0805

RES SMD 162 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-1620ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-1620ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-1620ELFTR-ND
162 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

162 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-1620ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-1620ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805-FX-1620ELFCT-ND
RES SMD 162 OHM 1% 1/8W 0805

RES SMD 162 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-1620ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-FX-1620ELF
Chip Resistor - Surface Mount CR0805-FX-1620ELF
RES SMD 162 OHM 1% 1/8W 0805

RES SMD 162 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-CR0805-FX-1620ELF 1373799-CR0805-FX-1620ELF 118-CR0805-FX-1620ELFDKR-ND CR0805-FX-1620ELF
Product Name SMD 162 OHM 8W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805
Resistance Range 162 ohms 162 ohms 162 ohms 162 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers