Bourns, Inc. Chip Resistor - Surface Mount CR0805-FX-1503ELF

Description
150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0805-FX-1503ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-1503ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-1503ELFTR-ND
150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-1503ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-1503ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805-FX-1503ELFCT-ND
150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-1503ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-1503ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-1503ELFDKR-ND
150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2477106P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477106P
Surface Mount Resistors 2477106P
Bourns CR0805-FX-1503ELF Resistor

Bourns CR0805-FX-1503ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477105
Surface Mount Resistors 2477105
Bourns CR0805-FX-1503ELF Resistor

Bourns CR0805-FX-1503ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477106
Surface Mount Resistors 2477106
Bourns CR0805-FX-1503ELF Resistor

Bourns CR0805-FX-1503ELF Resistor

Supplier's Site
Res, 150K, 1%, 0805, Thick Film; Resistor Case Style Bourns - 67AC7782 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0805, Thick Film; Resistor Case Style Bourns
67AC7782
Res, 150K, 1%, 0805, Thick Film; Resistor Case Style Bourns 67AC7782
RES, 150K, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:150kohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 150K, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:150kohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CR0805-FX-1503ELFTR-ND 2477106P 67AC7782
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 150K, 1%, 0805, Thick Film; Resistor Case Style Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176317-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details