Bourns, Inc. Resistors - Chip Resistor - Surface Mount CR0805-FX-1501ELF

Description
Win Source Part Number: 1349397-CR0805-FX-15 01ELF Category: Resistors - Chip Resistor - Surface Mount Series: CR0805 Features: Moisture Resistant Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 1.5 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Base Product Number: CR0805 California Prop 65: Warning Information
Request a Quote
Description
Win Source Part Number: 1349397-CR0805-FX-15 01ELF Category: Resistors - Chip Resistor - Surface Mount Series: CR0805 Features: Moisture Resistant Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 1.5 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Base Product Number: CR0805 California Prop 65: Warning Information
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1349397-CR0805-FX-1501ELF is a surface mount chip resistor from the CR0805 series. It features a resistance value of 1.5 kOhms with a tolerance of ±1%. The resistor is constructed using thick film technology and has a power rating of 0.125W (1/8W). It operates within a temperature range of -55°C to +155°C and has a temperature coefficient of ±100 ppm/°C. The component is packaged in tape and reel format, with a standard package quantity of 5,000 units. It is moisture resistant and complies with RoHS directives. The resistor's dimensions are 2.00mm x 1.25mm (0.079" x 0.049"). This product is suitable for applications requiring reliable performance in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1349397-CR0805-FX-1501ELF is a surface mount chip resistor from the CR0805 series. It features a resistance value of 1.5 kOhms with a tolerance of ±1%. The resistor is constructed using thick film technology and has a power rating of 0.125W (1/8W). It operates within a temperature range of -55°C to +155°C and has a temperature coefficient of ±100 ppm/°C. The component is packaged in tape and reel format, with a standard package quantity of 5,000 units. It is moisture resistant and complies with RoHS directives. The resistor's dimensions are 2.00mm x 1.25mm (0.079" x 0.049"). This product is suitable for applications requiring reliable performance in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1349397-CR0805-FX-1501ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1349397-CR0805-FX-1501ELF
Resistors - Chip Resistor - Surface Mount 1349397-CR0805-FX-1501ELF
Win Source Part Number: 1349397-CR0805-FX-15 01ELF Category: Resistors - Chip Resistor - Surface Mount Series: CR0805 Features: Moisture Resistant Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 1.5 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Base Product Number: CR0805 California Prop 65: Warning Information

Win Source Part Number: 1349397-CR0805-FX-1501ELF
Category: Resistors - Chip Resistor - Surface Mount
Series: CR0805
Features: Moisture Resistant
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.5 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Base Product Number: CR0805
California Prop 65: Warning Information

Buy Now Datasheet
Surface Mount Resistors - 7408990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7408990
Surface Mount Resistors 7408990
Bourns CR0805-FX-1501ELF

Bourns CR0805-FX-1501ELF

Supplier's Site
Surface Mount Resistors - 7408990P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7408990P
Surface Mount Resistors 7408990P
Bourns CR0805-FX-1501ELF

Bourns CR0805-FX-1501ELF

Supplier's Site
Surface Mount Resistors - 1616933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1616933
Surface Mount Resistors 1616933
Bourns CR0805-FX-1501ELF

Bourns CR0805-FX-1501ELF

Supplier's Site
SMD 8W Resistor - 52-CR0805-FX-1501ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-CR0805-FX-1501ELF
SMD 8W Resistor 52-CR0805-FX-1501ELF
RES SMD 1.5K OHM 1% 1/8W 0805 Product overview: CR0805-FX-1501ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-1501ELF can be used for catalog matching and distributor lookup.

RES SMD 1.5K OHM 1% 1/8W 0805 Product overview: CR0805-FX-1501ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-1501ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR0805-FX-1501ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-1501ELFCT-ND
Chip Resistor - Surface Mount CR0805-FX-1501ELFCT-ND
1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-1501ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-1501ELFTR-ND
Chip Resistor - Surface Mount CR0805-FX-1501ELFTR-ND
1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-1501ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-1501ELFDKR-ND
Chip Resistor - Surface Mount CR0805-FX-1501ELFDKR-ND
1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-1501ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-FX-1501ELF
Chip Resistor - Surface Mount CR0805-FX-1501ELF
RES SMD 1.5K OHM 1% 1/8W 0805

RES SMD 1.5K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, 1K5, 1%, 0.125W, Thick Film, 0805; Resistance Bourns - 33AK8390 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
33AK8390
Res, 1K5, 1%, 0.125W, Thick Film, 0805; Resistance Bourns 33AK8390
RES, 1K5, 1%, 0.125W, THICK FILM, 0805; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K5, 1%, 0.125W, THICK FILM, 0805; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1.5K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns - 32K2858 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.5K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
32K2858
Res, 1.5K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns 32K2858
RES, 1.5K, 1%, 0.125W, THICK FILM, 0805; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 1.5K, 1%, 0.125W, THICK FILM, 0805; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1349397-CR0805-FX-1501ELF 7408990 7408990P 52-CR0805-FX-1501ELF CR0805-FX-1501ELFCT-ND CR0805-FX-1501ELF 33AK8390 32K2858
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 8W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K5, 1%, 0.125W, Thick Film, 0805; Resistance Bourns Res, 1.5K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1500 ohms 1500 ohms 1500 ohms 1500 ohms 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details