Bourns, Inc. Chip Resistor - Surface Mount CR0805-FX-1500ELF

Description
150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0805-FX-1500ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-1500ELFDKR-ND
Chip Resistor - Surface Mount CR0805-FX-1500ELFDKR-ND
150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-1500ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-1500ELFTR-ND
Chip Resistor - Surface Mount CR0805-FX-1500ELFTR-ND
150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-1500ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-1500ELFCT-ND
Chip Resistor - Surface Mount CR0805-FX-1500ELFCT-ND
150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2477104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477104
Surface Mount Resistors 2477104
Bourns CR0805-FX-1500ELF Resistor

Bourns CR0805-FX-1500ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477104P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477104P
Surface Mount Resistors 2477104P
Bourns CR0805-FX-1500ELF Resistor

Bourns CR0805-FX-1500ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477103
Surface Mount Resistors 2477103
Bourns CR0805-FX-1500ELF Resistor

Bourns CR0805-FX-1500ELF Resistor

Supplier's Site
Res, 150R, 1%, 0805, Thick Film; Resistor Case Style Bourns - 67AC7781 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0805, Thick Film; Resistor Case Style Bourns
67AC7781
Res, 150R, 1%, 0805, Thick Film; Resistor Case Style Bourns 67AC7781
RES, 150R, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:150ohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 150R, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:150ohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 150R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns - 33AK8389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
33AK8389
Res, 150R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns 33AK8389
RES, 150R, 1%, 0.125W, THICK FILM, 0805; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 150R, 1%, 0.125W, THICK FILM, 0805; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns - 32K2856 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
32K2856
Res, 150R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns 32K2856
RES, 150R, 1%, 0.125W, THICK FILM, 0805; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 150R, 1%, 0.125W, THICK FILM, 0805; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CR0805-FX-1500ELFDKR-ND 2477104 67AC7781 33AK8389
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 150R, 1%, 0805, Thick Film; Resistor Case Style Bourns Res, 150R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details