Bourns, Inc. Chip Resistor - Surface Mount CR0805-FX-1373ELF

Description
RES SMD 137K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 137K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0805-FX-1373ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-1373ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805-FX-1373ELFCT-ND
RES SMD 137K OHM 1% 1/8W 0805

RES SMD 137K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-1373ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-1373ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-1373ELFTR-ND
137 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

137 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-1373ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-1373ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-1373ELFDKR-ND
RES SMD 137K OHM 1% 1/8W 0805

RES SMD 137K OHM 1% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CR0805-FX-1373ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CR0805-FX-1373ELF
Resistors - Chip Resistor - Surface Mount CR0805-FX-1373ELF
RES SMD 137K OHM 1% 1/8W 0805

RES SMD 137K OHM 1% 1/8W 0805

Supplier's Site
Thick Film Resistors - SMD 137K 1% - 103-CR0805-FX-1373ELF - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 137K 1%
103-CR0805-FX-1373ELF
Thick Film Resistors - SMD 137K 1% 103-CR0805-FX-1373ELF
Thick Film Resistors - SMD 137K 1%

Thick Film Resistors - SMD 137K 1%

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 118-CR0805-FX-1373ELFCT-ND CR0805-FX-1373ELF 103-CR0805-FX-1373ELF
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 137K 1%
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details