Bourns, Inc. Chip Resistor - Surface Mount CR0805-FX-1301ELF

Description
1.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0805-FX-1301ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-1301ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-1301ELFTR-ND
1.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-1301ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-1301ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-1301ELFDKR-ND
RES SMD 1.3K OHM 1% 1/8W 0805

RES SMD 1.3K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-1301ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-1301ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805-FX-1301ELFCT-ND
RES SMD 1.3K OHM 1% 1/8W 0805

RES SMD 1.3K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-1301ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-FX-1301ELF
Chip Resistor - Surface Mount CR0805-FX-1301ELF
RES SMD 1.3K OHM 1% 1/8W 0805

RES SMD 1.3K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, 1K3, 1%, 0805, Thick Film; Resistor Case Style Bourns - 67AC7779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 1%, 0805, Thick Film; Resistor Case Style Bourns
67AC7779
Res, 1K3, 1%, 0805, Thick Film; Resistor Case Style Bourns 67AC7779
RES, 1K3, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.3kohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K3, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.3kohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 118-CR0805-FX-1301ELFTR-ND CR0805-FX-1301ELF 67AC7779
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K3, 1%, 0805, Thick Film; Resistor Case Style Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2176772-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567827 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details