Bourns, Inc. Chip Resistor - Surface Mount CR0805-FX-1200ELF

Description
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0805-FX-1200ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-1200ELFTR-ND
Chip Resistor - Surface Mount CR0805-FX-1200ELFTR-ND
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-1200ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-1200ELFCT-ND
Chip Resistor - Surface Mount CR0805-FX-1200ELFCT-ND
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-1200ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-1200ELFDKR-ND
Chip Resistor - Surface Mount CR0805-FX-1200ELFDKR-ND
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 120R, 1%, 0805, Thick Film; Resistor Case Style Bourns - 67AC7775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0805, Thick Film; Resistor Case Style Bourns
67AC7775
Res, 120R, 1%, 0805, Thick Film; Resistor Case Style Bourns 67AC7775
RES, 120R, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:120ohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 120R, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:120ohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 120R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns - 33AK8388 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
33AK8388
Res, 120R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns 33AK8388
RES, 120R, 1%, 0.125W, THICK FILM, 0805; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 120R, 1%, 0.125W, THICK FILM, 0805; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns - 32K2807 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
32K2807
Res, 120R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns 32K2807
RES, 120R, 1%, 0.125W, THICK FILM, 0805; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 120R, 1%, 0.125W, THICK FILM, 0805; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CR0805-FX-1200ELFTR-ND 67AC7775 33AK8388
Product Name Chip Resistor - Surface Mount Res, 120R, 1%, 0805, Thick Film; Resistor Case Style Bourns Res, 120R, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details