10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
RES SMD 10 OHM 1% 1/8W 0805 Product overview: CR0805-FX-10R0ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-10R0ELF
RES SMD 10 OHM 1% 1/8W 0805
RES, THICK FILM, 10R, 1%, 0.125W, 0805; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
RES, THICK FILM, 10R, 1%, 0.125W, 0805, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 118-CR0805-FX-10R0ELFCT-ND | 52-CR0805-FX-10R0ELF | 7408987 | CR0805-FX-10R0ELF | 32K2760 | 28X2989 |
| Product Name | Chip Resistor - Surface Mount | SMD 10 OHM 8W Resistor | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, Thick Film, 10R, 1%, 0.125W, 0805; Resistance Bourns | Res, Thick Film, 10R, 1%, 0.125W, 0805, Reel; Resistance Bourns |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 (2012 Metric) | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805; 0805 [2012 Metric] | 0805; 0805 [2012 Metric] | |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms | 10 ohms |