100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
RES, THICK FILM, 100K, 1%, 0.125W, 0805; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes
RES, THICK FILM, 100K, 1%, 0.125W, 0805, REEL; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Surface Mount Thick Film Resistor, CR Series, 100 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
RESISTOR,CHIP,100 KILOHMS, +/-1%, 0.125W, 150V, +/-100PPM
RES SMD 100K OHM 1% 1/8W 0805
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CR0805-FX-1003ELFCT-ND | 7883997P | 7883997 | 32K2766 | 06X5157 | 70154698 | CR0805-FX-1003ELF |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Res, Thick Film, 100K, 1%, 0.125W, 0805; Resistance Bourns | Surface Mount Thick Film Resistor, Cr Series, 100 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Bourns | RESISTOR,CHIP,100 KILOHMS, +/-1%, 0.125W, 150V, +/-100PPM | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | General Use | General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) | Metal Element | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 0805 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |