Bourns, Inc. Surface Mount Resistors CR0805-FX-1002ELF

Description
Bourns CR0805-FX-1002ELF
Request a Quote Datasheet
Description
Bourns CR0805-FX-1002ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7883972P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7883972P
Surface Mount Resistors 7883972P
Bourns CR0805-FX-1002ELF

Bourns CR0805-FX-1002ELF

Supplier's Site
Surface Mount Resistors - 7883972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7883972
Surface Mount Resistors 7883972
Bourns CR0805-FX-1002ELF

Bourns CR0805-FX-1002ELF

Supplier's Site
Surface Mount Resistors - 1675121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1675121
Surface Mount Resistors 1675121
Bourns CR0805-FX-1002ELF

Bourns CR0805-FX-1002ELF

Supplier's Site
Chip Resistor - Surface Mount - CR0805-FX-1002ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-1002ELFCT-ND
Chip Resistor - Surface Mount CR0805-FX-1002ELFCT-ND
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-1002ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-1002ELFTR-ND
Chip Resistor - Surface Mount CR0805-FX-1002ELFTR-ND
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-1002ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-1002ELFDKR-ND
Chip Resistor - Surface Mount CR0805-FX-1002ELFDKR-ND
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 8W Resistor - 52-CR0805-FX-1002ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-CR0805-FX-1002ELF
SMD 8W Resistor 52-CR0805-FX-1002ELF
RES SMD 10K OHM 1% 1/8W 0805 Product overview: CR0805-FX-1002ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-1002ELF can be used for catalog matching and distributor lookup.

RES SMD 10K OHM 1% 1/8W 0805 Product overview: CR0805-FX-1002ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-1002ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR0805-FX-1002ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-FX-1002ELF
Chip Resistor - Surface Mount CR0805-FX-1002ELF
RES SMD 10K OHM 1% 1/8W 0805

RES SMD 10K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 10K, 1%, 0.125W, 0805; Resistance Bourns - 02J2368 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.125W, 0805; Resistance Bourns
02J2368
Res, Thick Film, 10K, 1%, 0.125W, 0805; Resistance Bourns 02J2368
RES, THICK FILM, 10K, 1%, 0.125W, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:100V RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.125W, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10K, 1%, 0.125W, 0805, Reel; Resistance Bourns - 84W7246 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.125W, 0805, Reel; Resistance Bourns
84W7246
Res, Thick Film, 10K, 1%, 0.125W, 0805, Reel; Resistance Bourns 84W7246
RES, THICK FILM, 10K, 1%, 0.125W, 0805, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.125W, 0805, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 10K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Bourns - 12AC0513 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Bourns
12AC0513
Res, 10K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Bourns 12AC0513
RES, 10K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 7883972P 7883972 CR0805-FX-1002ELFCT-ND 52-CR0805-FX-1002ELF CR0805-FX-1002ELF 02J2368 84W7246 12AC0513
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount SMD 8W Resistor Chip Resistor - Surface Mount Res, Thick Film, 10K, 1%, 0.125W, 0805; Resistance Bourns Res, Thick Film, 10K, 1%, 0.125W, 0805, Reel; Resistance Bourns Res, 10K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] 0805
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176761-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details