Bourns, Inc. Surface Mount Resistors CR0805-FX-1001ELF

Description
Bourns CR0805-FX-1001ELF
Request a Quote Datasheet
Description
Bourns CR0805-FX-1001ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7408971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7408971
Surface Mount Resistors 7408971
Bourns CR0805-FX-1001ELF

Bourns CR0805-FX-1001ELF

Supplier's Site
Surface Mount Resistors - 7408971P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7408971P
Surface Mount Resistors 7408971P
Bourns CR0805-FX-1001ELF

Bourns CR0805-FX-1001ELF

Supplier's Site
Surface Mount Resistors - 1674706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1674706
Surface Mount Resistors 1674706
Bourns CR0805-FX-1001ELF

Bourns CR0805-FX-1001ELF

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1349550-CR0805-FX-1001ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1349550-CR0805-FX-1001ELF
Resistors - Chip Resistor - Surface Mount 1349550-CR0805-FX-1001ELF
Win Source Part Number: 1349550-CR0805-FX-10 01ELF Category: Resistors - Chip Resistor - Surface Mount Series: CR0805 Features: Moisture Resistant Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Base Product Number: CR0805 California Prop 65: Warning Information

Win Source Part Number: 1349550-CR0805-FX-1001ELF
Category: Resistors - Chip Resistor - Surface Mount
Series: CR0805
Features: Moisture Resistant
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Base Product Number: CR0805
California Prop 65: Warning Information

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-1001ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-1001ELFDKR-ND
Chip Resistor - Surface Mount CR0805-FX-1001ELFDKR-ND
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-1001ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-1001ELFTR-ND
Chip Resistor - Surface Mount CR0805-FX-1001ELFTR-ND
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-1001ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-1001ELFCT-ND
Chip Resistor - Surface Mount CR0805-FX-1001ELFCT-ND
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 8W Resistor - 52-CR0805-FX-1001ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-CR0805-FX-1001ELF
SMD 8W Resistor 52-CR0805-FX-1001ELF
RES SMD 1K OHM 1% 1/8W 0805 Product overview: CR0805-FX-1001ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-1001ELF can be used for catalog matching and distributor lookup.

RES SMD 1K OHM 1% 1/8W 0805 Product overview: CR0805-FX-1001ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-1001ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR0805-FX-1001ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-FX-1001ELF
Chip Resistor - Surface Mount CR0805-FX-1001ELF
RES SMD 1K OHM 1% 1/8W 0805

RES SMD 1K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 1K, 1%, 0.125W, 0805; Resistance Bourns - 32K2765 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.125W, 0805; Resistance Bourns
32K2765
Res, Thick Film, 1K, 1%, 0.125W, 0805; Resistance Bourns 32K2765
RES, THICK FILM, 1K, 1%, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K, 1%, 0.125W, 0805, Reel; Resistance Bourns - 84W7245 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.125W, 0805, Reel; Resistance Bourns
84W7245
Res, Thick Film, 1K, 1%, 0.125W, 0805, Reel; Resistance Bourns 84W7245
RES, THICK FILM, 1K, 1%, 0.125W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.125W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Cr Series, 1 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Bourns - 65T8187 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Cr Series, 1 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Bourns
65T8187
Surface Mount Thick Film Resistor, Cr Series, 1 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Bourns 65T8187
Surface Mount Thick Film Resistor, CR Series, 1 kohm, 125 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CR Series, 1 kohm, 125 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 7408971 7408971P 1349550-CR0805-FX-1001ELF CR0805-FX-1001ELFDKR-ND 52-CR0805-FX-1001ELF CR0805-FX-1001ELF 32K2765 84W7245 65T8187
Product Name Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 8W Resistor Chip Resistor - Surface Mount Res, Thick Film, 1K, 1%, 0.125W, 0805; Resistance Bourns Res, Thick Film, 1K, 1%, 0.125W, 0805, Reel; Resistance Bourns Surface Mount Thick Film Resistor, Cr Series, 1 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Bourns
Technology / Construction Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); 0805
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data