Bourns, Inc. Chip Resistor - Surface Mount CR0603AJ/-000ELF

Description
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0603AJ/-000ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603AJ/-000ELFCT-ND
Chip Resistor - Surface Mount 118-CR0603AJ/-000ELFCT-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603AJ/-000ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603AJ/-000ELFTR-ND
Chip Resistor - Surface Mount 118-CR0603AJ/-000ELFTR-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603AJ/-000ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603AJ/-000ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0603AJ/-000ELFDKR-ND
RES 0 OHM JUMPER 1/10W 0603

RES 0 OHM JUMPER 1/10W 0603

Buy Now Datasheet
Surface Mount Resistors - 458571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
458571
Surface Mount Resistors 458571
Bourns CR0603AJ/-000ELF

Bourns CR0603AJ/-000ELF

Supplier's Site
Surface Mount Resistors - 2121178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2121178
Surface Mount Resistors 2121178
Bourns CR0603AJ/-000ELF

Bourns CR0603AJ/-000ELF

Supplier's Site
Res, 0R, 0.1W, 0603, Thick Film; Resistor Case / Package Bourns - 68AH8713 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.1W, 0603, Thick Film; Resistor Case / Package Bourns
68AH8713
Res, 0R, 0.1W, 0603, Thick Film; Resistor Case / Package Bourns 68AH8713
RES, 0R, 0.1W, 0603, THICK FILM; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:CR Series; Product Length:1.6mm; Product Width:0.85mm; Resistance:0ohm RoHS Compliant: Yes

RES, 0R, 0.1W, 0603, THICK FILM; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:CR Series; Product Length:1.6mm; Product Width:0.85mm; Resistance:0ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R, 0.1W, 0603, Thick Film; Resistor Case / Package Bourns - 65AH0281 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.1W, 0603, Thick Film; Resistor Case / Package Bourns
65AH0281
Res, 0R, 0.1W, 0603, Thick Film; Resistor Case / Package Bourns 65AH0281
RES, 0R, 0.1W, 0603, THICK FILM; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:CR Series; Product Length:1.6mm; Product Width:0.85mm; Resistance:0ohm RoHS Compliant: Yes

RES, 0R, 0.1W, 0603, THICK FILM; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:CR Series; Product Length:1.6mm; Product Width:0.85mm; Resistance:0ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CR0603AJ/-000ELFCT-ND 458571 68AH8713
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 0R, 0.1W, 0603, Thick Film; Resistor Case / Package Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details