Bourns CR0603AJ/-000EAS Resistor
Bourns CR0603AJ/-000EAS Resistor
Bourns CR0603AJ/-000EAS Resistor
RESA-AS 0603 0R JUMPER 100MW Product overview: CR0603AJ/-000EAS from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100MW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603AJ/-000EAS can be used for catalog matching and distributor lookup.
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
RESA-AS 0603 0R JUMPER 100MW
RES, 0R, 0.1W, 0603, THICK FILM; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:CR*AS Series; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes
RES, 0R, 0.1W, 0603, THICK FILM; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:CR*AS Series; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes
RES, 0R, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:0ohm; Product Range:CR0603A-AS Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 2477016 | 52-CR0603AJ/-000EAS | CR0603AJ/-000EASDKR-ND | CR0603AJ/-000EAS | 16AH0599 | 29AH0946 |
| Product Name | Surface Mount Resistors | 100MW Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 0R, 0.1W, 0603, Thick Film; Resistor Case / Package Bourns | Res, 0R, 0.1W, 0603, Thick Film; Resistor Case Style Bourns |
| Technology / Construction | Sulphur Resistant | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603 (1608 Metric) | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603 | |
| Resistance Range | 0.0 ohms | 0.0 ohms | 0.0 ohms | 0.0 ohms | ||
| Tolerance | 5 +/- % | |||||
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts |