Bourns, Inc. Chip Resistor - Surface Mount CR0603AF/-2R20EAS

Description
2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0603AF/-2R20EASTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603AF/-2R20EASTR-ND
Chip Resistor - Surface Mount 118-CR0603AF/-2R20EASTR-ND
2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603AF/-2R20EASCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603AF/-2R20EASCT-ND
Chip Resistor - Surface Mount 118-CR0603AF/-2R20EASCT-ND
2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603AF/-2R20EASDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603AF/-2R20EASDKR-ND
Chip Resistor - Surface Mount 118-CR0603AF/-2R20EASDKR-ND
2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603AF/-2R20EAS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603AF/-2R20EAS
Chip Resistor - Surface Mount CR0603AF/-2R20EAS
RESA-AS 0603 2R2 1% 100MW TC400

RESA-AS 0603 2R2 1% 100MW TC400

Supplier's Site Datasheet
Res, 2R2, 1%, 0.1W, 0603, Thick Film; Resistance Bourns - 16AH0582 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 0.1W, 0603, Thick Film; Resistance Bourns
16AH0582
Res, 2R2, 1%, 0.1W, 0603, Thick Film; Resistance Bourns 16AH0582
RES, 2R2, 1%, 0.1W, 0603, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Temperature Coefficient:-RoHS Compliant: Yes

RES, 2R2, 1%, 0.1W, 0603, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Temperature Coefficient:-RoHS Compliant: Yes

Supplier's Site
Res, 2R2, 1%, 0.1W, 0603, Thick Film; Resistance Bourns - 16AH0583 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 0.1W, 0603, Thick Film; Resistance Bourns
16AH0583
Res, 2R2, 1%, 0.1W, 0603, Thick Film; Resistance Bourns 16AH0583
RES, 2R2, 1%, 0.1W, 0603, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, 2R2, 1%, 0.1W, 0603, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Bourns - 29AH0938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Bourns
29AH0938
Res, 2R2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Bourns 29AH0938
RES, 2R2, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2ohm; Product Range:CR0603A-AS Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 2R2, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2ohm; Product Range:CR0603A-AS Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors Resistors
Product Number 118-CR0603AF/-2R20EASTR-ND CR0603AF/-2R20EAS 16AH0582 16AH0583 29AH0938
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2R2, 1%, 0.1W, 0603, Thick Film; Resistance Bourns Res, 2R2, 1%, 0.1W, 0603, Thick Film; Resistance Bourns Res, 2R2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Bourns
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD515GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details