Bourns, Inc. Chip Resistor - Surface Mount CR0603-JW-562ELF

Description
5.6 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
5.6 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0603-JW-562ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-JW-562ELFTR-ND
Chip Resistor - Surface Mount 118-CR0603-JW-562ELFTR-ND
5.6 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

5.6 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-JW-562ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-JW-562ELFCT-ND
Chip Resistor - Surface Mount 118-CR0603-JW-562ELFCT-ND
5.6 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

5.6 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-JW-562ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-JW-562ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0603-JW-562ELFDKR-ND
5.6 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

5.6 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1024463-CR0603-JW-562ELF
Resistors - Chip Resistor - Surface Mount 1024463-CR0603-JW-562ELF
Win Source Part Number: 1024463-CR0603-JW-56 2ELF Category: Resistors>Chip Resistor - Surface Mount Series: CR0603 Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 5.6 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: CR0603-JW-562ELFCT-N D,-CR0603-JW-562ELFT R,CR0603-JW-562ELFCT ,-CR0603-JW-562ELFCT ,118-CR0603-JW-562EL FCT,118-CR0603-JW-56 2ELFTR,CR0603-JW-562 ELFTR,CR0603-JW-562E LFTR-ND,118-CR0603-J W-562ELFDKR,CR0603-J W-562ELF-ND Base Product Number: CR0603

Win Source Part Number: 1024463-CR0603-JW-562ELF
Category: Resistors>Chip Resistor - Surface Mount
Series: CR0603
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 5.6 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: CR0603-JW-562ELFCT-ND,-CR0603-JW-562ELFTR,CR0603-JW-562ELFCT,-CR0603-JW-562ELFCT,118-CR0603-JW-562ELFCT,118-CR0603-JW-562ELFTR,CR0603-JW-562ELFTR,CR0603-JW-562ELFTR-ND,118-CR0603-JW-562ELFDKR,CR0603-JW-562ELF-ND
Base Product Number: CR0603

Buy Now Datasheet
SMD 10W Resistor - 52-CR0603-JW-562ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CR0603-JW-562ELF
SMD 10W Resistor 52-CR0603-JW-562ELF
RES SMD 5.6K OHM 5% 1/10W 0603 Product overview: CR0603-JW-562ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-JW-562ELF can be used for catalog matching and distributor lookup.

RES SMD 5.6K OHM 5% 1/10W 0603 Product overview: CR0603-JW-562ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-JW-562ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 5K6, 5%, 0.1W, 0603; Resistance Bourns - 06X5154 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K6, 5%, 0.1W, 0603; Resistance Bourns
06X5154
Res, Thick Film, 5K6, 5%, 0.1W, 0603; Resistance Bourns 06X5154
RES, THICK FILM, 5K6, 5%, 0.1W, 0603; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 5K6, 5%, 0.1W, 0603; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 118-CR0603-JW-562ELFTR-ND 1024463-CR0603-JW-562ELF 52-CR0603-JW-562ELF 06X5154
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 10W Resistor Res, Thick Film, 5K6, 5%, 0.1W, 0603; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details