4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
RES SMD 4.7K OHM 5% 1/10W 0603
RES, THICK FILM, 4K7, 5%, 0.1W, 0603; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Surface Mount Thick Film Resistor, CR Series, 4.7 kohm, 100 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
RES, THICK FILM, 4K7, 5%, 0.1W, 0603, REEL; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes
RES, 4K7, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.7kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
RESISTOR,CHIP,4.7 KILOHMS, +/-5%, 0.1 W, 50V, +/-200PPM
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7408959 | 7408959P | CR0603-JW-472ELFCT-ND | CR0603-JW-472ELF | 02J2346 | 64T2917 | 84W7244 | 12AC0510 | 70154691 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thick Film, 4K7, 5%, 0.1W, 0603; Resistance Bourns | Surface Mount Thick Film Resistor, Cr Series, 4.7 Kohm, 100 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns | Res, Thick Film, 4K7, 5%, 0.1W, 0603, Reel; Resistance Bourns | Res, 4K7, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Bourns | RESISTOR,CHIP,4.7 KILOHMS, +/-5%, 0.1 W, 50V, +/-200PPM |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Metal Element |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 [1608 Metric] | 0603 | Surface Mount Technology (SMT / SMD); 0603 | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Resistance Range | 4700 ohms | 4700 ohms | 4700 ohms | 4700 ohms | 4700 ohms | 4700 ohms | |||
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts |