Bourns, Inc. Surface Mount Resistors CR0603-JW-471ELF

Description
Bourns CR0603-JW-471ELF Resistor
Request a Quote Datasheet
Description
Bourns CR0603-JW-471ELF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 630513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630513
Surface Mount Resistors 630513
Bourns CR0603-JW-471ELF Resistor

Bourns CR0603-JW-471ELF Resistor

Supplier's Site
SMD 470 OHM 10W Resistor - 52-CR0603-JW-471ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470 OHM 10W Resistor
52-CR0603-JW-471ELF
SMD 470 OHM 10W Resistor 52-CR0603-JW-471ELF
RES SMD 470 OHM 5% 1/10W 0603 Product overview: CR0603-JW-471ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-JW-471ELF can be used for catalog matching and distributor lookup.

RES SMD 470 OHM 5% 1/10W 0603 Product overview: CR0603-JW-471ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-JW-471ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326341-CR0603-JW-471ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326341-CR0603-JW-471ELF
Resistors - Chip Resistor - Surface Mount 1326341-CR0603-JW-471ELF
Manufacturer: Bourns Inc. Win Source Part Number: 1326341-CR0603-JW-47 1ELF Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 470 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CR0603-JW-471ELFCT,C R0603JW471ELF,CR0603 -JW-471ELFDKR,CR0603 -JW-471ELFTR,CR0603- JW-471ELF-ND Base Product Number: CR0603 RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1326341-CR0603-JW-471ELF
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 470 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: CR0603-JW-471ELFCT,CR0603JW471ELF,CR0603-JW-471ELFDKR,CR0603-JW-471ELFTR,CR0603-JW-471ELF-ND
Base Product Number: CR0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-JW-471ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-JW-471ELFDKR-ND
Chip Resistor - Surface Mount CR0603-JW-471ELFDKR-ND
470 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

470 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-JW-471ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-JW-471ELFCT-ND
Chip Resistor - Surface Mount CR0603-JW-471ELFCT-ND
470 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

470 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-JW-471ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-JW-471ELFTR-ND
Chip Resistor - Surface Mount CR0603-JW-471ELFTR-ND
470 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

470 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, Thick Film, 470R, 5%, 0.1W, 0603; Resistance Bourns - 61J5446 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 5%, 0.1W, 0603; Resistance Bourns
61J5446
Res, Thick Film, 470R, 5%, 0.1W, 0603; Resistance Bourns 61J5446
RES, THICK FILM, 470R, 5%, 0.1W, 0603; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 470R, 5%, 0.1W, 0603; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 470R, 5%, 0.1W, 0603, Reel; Resistance Bourns - 28X2985 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 5%, 0.1W, 0603, Reel; Resistance Bourns
28X2985
Res, Thick Film, 470R, 5%, 0.1W, 0603, Reel; Resistance Bourns 28X2985
RES, THICK FILM, 470R, 5%, 0.1W, 0603, REEL; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 470R, 5%, 0.1W, 0603, REEL; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CR0603-JW-471ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-JW-471ELF
Chip Resistor - Surface Mount CR0603-JW-471ELF
RES SMD 470 OHM 5% 1/10W 0603

RES SMD 470 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 630513 52-CR0603-JW-471ELF 1326341-CR0603-JW-471ELF CR0603-JW-471ELFDKR-ND 61J5446 28X2985 CR0603-JW-471ELF
Product Name Surface Mount Resistors SMD 470 OHM 10W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 470R, 5%, 0.1W, 0603; Resistance Bourns Res, Thick Film, 470R, 5%, 0.1W, 0603, Reel; Resistance Bourns Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603 (1608 Metric) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Standards and Certifications RoHS; No RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details