Bourns, Inc. Chip Resistor - Surface Mount CR0603-JW-275ELF

Description
2.7 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.7 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0603-JW-275ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-JW-275ELFDKR-ND
Chip Resistor - Surface Mount CR0603-JW-275ELFDKR-ND
2.7 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

2.7 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-JW-275ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-JW-275ELFCT-ND
Chip Resistor - Surface Mount CR0603-JW-275ELFCT-ND
2.7 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

2.7 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-JW-275ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-JW-275ELFTR-ND
Chip Resistor - Surface Mount CR0603-JW-275ELFTR-ND
2.7 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

2.7 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistor,ruthenium Oxide,2.7Mohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Bourns - 32K2676 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,2.7Mohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Bourns
32K2676
Resistor,ruthenium Oxide,2.7Mohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Bourns 32K2676
Resistor,Ruthenium Oxide,2.7MOhms,50WV, 5+/-% Tol,-200,200ppm-TC,0 603-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,2.7MOhms,50WV,5+/-% Tol,-200,200ppm-TC,0603-Case RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CR0603-JW-275ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-JW-275ELF
Chip Resistor - Surface Mount CR0603-JW-275ELF
RES SMD 2.7M OHM 5% 1/10W 0603

RES SMD 2.7M OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CR0603-JW-275ELFDKR-ND 32K2676 CR0603-JW-275ELF
Product Name Chip Resistor - Surface Mount Resistor,ruthenium Oxide,2.7Mohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details