270 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
270 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
270 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
RES, 270R, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270ohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 118-CR0603-JW-271ELFCT-ND | 9052794 | 458596 | 67AC7755 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Res, 270R, 5%, 0603, Thick Film; Resistor Case Style Bourns |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603 |
| Resistance Range | 270 ohms | 270 ohms | 270 ohms |