Bourns, Inc. Chip Resistor - Surface Mount CR0603-JW-270ELF

Description
27 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
27 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0603-JW-270ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-JW-270ELFTR-ND
Chip Resistor - Surface Mount CR0603-JW-270ELFTR-ND
27 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

27 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-JW-270ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-JW-270ELFCT-ND
Chip Resistor - Surface Mount CR0603-JW-270ELFCT-ND
27 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

27 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-JW-270ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-JW-270ELFDKR-ND
Chip Resistor - Surface Mount CR0603-JW-270ELFDKR-ND
27 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

27 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CR0603-JW-270ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CR0603-JW-270ELF
Resistors - Chip Resistor - Surface Mount CR0603-JW-270ELF
RES SMD 27 OHM 5% 1/10W 0603

RES SMD 27 OHM 5% 1/10W 0603

Supplier's Site
Res, 27R, 5%, 0603, Thick Film; Resistor Case Style Bourns - 67AC7754 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 5%, 0603, Thick Film; Resistor Case Style Bourns
67AC7754
Res, 27R, 5%, 0603, Thick Film; Resistor Case Style Bourns 67AC7754
RES, 27R, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:27ohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 27R, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:27ohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CR0603-JW-270ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-JW-270ELF
Chip Resistor - Surface Mount CR0603-JW-270ELF
RES SMD 27 OHM 5% 1/10W 0603

RES SMD 27 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CR0603-JW-270ELFTR-ND CR0603-JW-270ELF 67AC7754 CR0603-JW-270ELF
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 27R, 5%, 0603, Thick Film; Resistor Case Style Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603
Resistance Range 27 ohms 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers