Bourns, Inc. Resistance Bourns CR0603-JW-203ELF.

Description
Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR Series; Temperature Coefficient:± 200ppm/°CRoHS Compliant: Yes
Description
Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR Series; Temperature Coefficient:± 200ppm/°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 29AC4090 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
29AC4090
Resistance Bourns 29AC4090
Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR Series; Temperature Coefficient:± 200ppm/°CRoHS Compliant: Yes

Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR Series; Temperature Coefficient:± 200ppm/°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC4090
Product Name Resistance Bourns
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details