Bourns, Inc. Chip Resistor - Surface Mount CR0603-JW-105ELF

Description
1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0603-JW-105ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-JW-105ELFTR-ND
Chip Resistor - Surface Mount CR0603-JW-105ELFTR-ND
1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-JW-105ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-JW-105ELFCT-ND
Chip Resistor - Surface Mount CR0603-JW-105ELFCT-ND
1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-JW-105ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-JW-105ELFDKR-ND
Chip Resistor - Surface Mount CR0603-JW-105ELFDKR-ND
1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 10W Resistor - 52-CR0603-JW-105ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CR0603-JW-105ELF
SMD 10W Resistor 52-CR0603-JW-105ELF
RES SMD 1M OHM 5% 1/10W 0603 Product overview: CR0603-JW-105ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-JW-105ELF can be used for catalog matching and distributor lookup.

RES SMD 1M OHM 5% 1/10W 0603 Product overview: CR0603-JW-105ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-JW-105ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1224438-CR0603-JW-105ELF
Resistors - Chip Resistor - Surface Mount 1224438-CR0603-JW-105ELF
Win Source Part Number: 1224438-CR0603-JW-10 5ELF Category: Resistors>Chip Resistor - Surface Mount Series: CR0603 Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1 mOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CR0603-JW-105-ELF; CR0603-JW-105ELF.; CR0603JW105ELF; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: CR0603-JW-105ELFTR,C R0603-JW-105ELFCT,CR 0603JW105ELF,CR0603- JW-105ELFDKR,CR0603- JW-105ELF-ND Base Product Number: CR0603

Win Source Part Number: 1224438-CR0603-JW-105ELF
Category: Resistors>Chip Resistor - Surface Mount
Series: CR0603
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 mOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): CR0603-JW-105-ELF; CR0603-JW-105ELF.; CR0603JW105ELF;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: CR0603-JW-105ELFTR,CR0603-JW-105ELFCT,CR0603JW105ELF,CR0603-JW-105ELFDKR,CR0603-JW-105ELF-ND
Base Product Number: CR0603

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-JW-105ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-JW-105ELF
Chip Resistor - Surface Mount CR0603-JW-105ELF
RES SMD 1M OHM 5% 1/10W 0603

RES SMD 1M OHM 5% 1/10W 0603

Supplier's Site Datasheet
Res, 1Mohm, 5%, 0.1W, Thick Film, 0603; Resistance Bourns - 02J2290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1Mohm, 5%, 0.1W, Thick Film, 0603; Resistance Bourns
02J2290
Res, 1Mohm, 5%, 0.1W, Thick Film, 0603; Resistance Bourns 02J2290
RES, 1MOHM, 5%, 0.1W, THICK FILM, 0603; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1MOHM, 5%, 0.1W, THICK FILM, 0603; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 5%, 0603, Thick Film; Resistor Case Style Bourns - 67AC7739 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 5%, 0603, Thick Film; Resistor Case Style Bourns
67AC7739
Res, 1M, 5%, 0603, Thick Film; Resistor Case Style Bourns 67AC7739
RES, 1M, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1Mohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 1M, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1Mohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 1Mohm, 5%, 0.1W, Thick Film, 0603; Resistance Bourns - 33AK7375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1Mohm, 5%, 0.1W, Thick Film, 0603; Resistance Bourns
33AK7375
Res, 1Mohm, 5%, 0.1W, Thick Film, 0603; Resistance Bourns 33AK7375
RES, 1MOHM, 5%, 0.1W, THICK FILM, 0603; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1MOHM, 5%, 0.1W, THICK FILM, 0603; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
RESISTOR,CHIP,1M OHMS, +/-5%, 0.1 W, 50V, +/-200PPM
70154694
RESISTOR,CHIP,1M OHMS, +/-5%, 0.1 W, 50V, +/-200PPM 70154694
RESISTOR,CHIP,1M OHMS, +/-5%, 0.1 W, 50V, +/-200PPM

RESISTOR,CHIP,1M OHMS, +/-5%, 0.1 W, 50V, +/-200PPM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CR0603-JW-105ELFTR-ND 52-CR0603-JW-105ELF 1224438-CR0603-JW-105ELF CR0603-JW-105ELF 02J2290 67AC7739 70154694
Product Name Chip Resistor - Surface Mount SMD 10W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1Mohm, 5%, 0.1W, Thick Film, 0603; Resistance Bourns Res, 1M, 5%, 0603, Thick Film; Resistor Case Style Bourns RESISTOR,CHIP,1M OHMS, +/-5%, 0.1 W, 50V, +/-200PPM
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Metal Element
Mounting / Packaging 0603; 0603 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers