Bourns, Inc. SMD 10W Resistor CR0603-JW-104ELF

Description
RES SMD 100K OHM 5% 1/10W 0603 Product overview: CR0603-JW-104ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-JW-104ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 100K OHM 5% 1/10W 0603 Product overview: CR0603-JW-104ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-JW-104ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-CR0603-JW-104ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CR0603-JW-104ELF
SMD 10W Resistor 52-CR0603-JW-104ELF
RES SMD 100K OHM 5% 1/10W 0603 Product overview: CR0603-JW-104ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-JW-104ELF can be used for catalog matching and distributor lookup.

RES SMD 100K OHM 5% 1/10W 0603 Product overview: CR0603-JW-104ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-JW-104ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR0603-JW-104ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-JW-104ELFDKR-ND
Chip Resistor - Surface Mount CR0603-JW-104ELFDKR-ND
100 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

100 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-JW-104ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-JW-104ELFCT-ND
Chip Resistor - Surface Mount CR0603-JW-104ELFCT-ND
100 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

100 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-JW-104ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-JW-104ELFTR-ND
Chip Resistor - Surface Mount CR0603-JW-104ELFTR-ND
100 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

100 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1226486-CR0603-JW-104ELF
Resistors - Chip Resistor - Surface Mount 1226486-CR0603-JW-104ELF
Win Source Part Number: 1226486-CR0603-JW-10 4ELF Category: Resistors>Chip Resistor - Surface Mount Series: CR0603 Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CR0603-JW-104-ELF; CR0603-JW-104ELF.; CR0603-JW104ELF; CR0603JW104ELF; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: CR0603-JW-104ELF-ND, CR0603JW104ELF,CR060 3-JW-104ELFCT,CR0603 -JW-104ELFDKR,CR0603 -JW-104ELFTR Base Product Number: CR0603

Win Source Part Number: 1226486-CR0603-JW-104ELF
Category: Resistors>Chip Resistor - Surface Mount
Series: CR0603
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): CR0603-JW-104-ELF; CR0603-JW-104ELF.; CR0603-JW104ELF; CR0603JW104ELF;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: CR0603-JW-104ELF-ND,CR0603JW104ELF,CR0603-JW-104ELFCT,CR0603-JW-104ELFDKR,CR0603-JW-104ELFTR
Base Product Number: CR0603

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-JW-104ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-JW-104ELF
Chip Resistor - Surface Mount CR0603-JW-104ELF
RES SMD 100K OHM 5% 1/10W 0603

RES SMD 100K OHM 5% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 100K, 5%, 0.1W, 0603; Resistance Bourns - 02J2288 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 5%, 0.1W, 0603; Resistance Bourns
02J2288
Res, Thick Film, 100K, 5%, 0.1W, 0603; Resistance Bourns 02J2288
RES, THICK FILM, 100K, 5%, 0.1W, 0603; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 100K, 5%, 0.1W, 0603; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 100K, 5%, 0.1W, 0603, Reel; Resistance Bourns - 28X2979 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 5%, 0.1W, 0603, Reel; Resistance Bourns
28X2979
Res, Thick Film, 100K, 5%, 0.1W, 0603, Reel; Resistance Bourns 28X2979
RES, THICK FILM, 100K, 5%, 0.1W, 0603, REEL; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 100K, 5%, 0.1W, 0603, REEL; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Cr Series, 100 Kohm, 100 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns - 06X5147 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Cr Series, 100 Kohm, 100 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns
06X5147
Surface Mount Thick Film Resistor, Cr Series, 100 Kohm, 100 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns 06X5147
Surface Mount Thick Film Resistor, CR Series, 100 kohm, 100 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CR Series, 100 kohm, 100 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-CR0603-JW-104ELF CR0603-JW-104ELFDKR-ND 1226486-CR0603-JW-104ELF CR0603-JW-104ELF 02J2288 28X2979 06X5147
Product Name SMD 10W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 100K, 5%, 0.1W, 0603; Resistance Bourns Res, Thick Film, 100K, 5%, 0.1W, 0603, Reel; Resistance Bourns Surface Mount Thick Film Resistor, Cr Series, 100 Kohm, 100 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); 0603
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details