Bourns, Inc. SMD 10W Resistor CR0603-JW-103ELF

Description
RES SMD 10K OHM 5% 1/10W 0603 Product overview: CR0603-JW-103ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-JW-103ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 10K OHM 5% 1/10W 0603 Product overview: CR0603-JW-103ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-JW-103ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-CR0603-JW-103ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CR0603-JW-103ELF
SMD 10W Resistor 52-CR0603-JW-103ELF
RES SMD 10K OHM 5% 1/10W 0603 Product overview: CR0603-JW-103ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-JW-103ELF can be used for catalog matching and distributor lookup.

RES SMD 10K OHM 5% 1/10W 0603 Product overview: CR0603-JW-103ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-JW-103ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 2231680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231680
Surface Mount Resistors 2231680
Bourns CR0603-JW-103ELF

Bourns CR0603-JW-103ELF

Supplier's Site
Surface Mount Resistors - 2231681P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231681P
Surface Mount Resistors 2231681P
Bourns CR0603-JW-103ELF

Bourns CR0603-JW-103ELF

Supplier's Site
Surface Mount Resistors - 2231681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231681
Surface Mount Resistors 2231681
Bourns CR0603-JW-103ELF

Bourns CR0603-JW-103ELF

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1204678-CR0603-JW-103ELF
Resistors - Chip Resistor - Surface Mount 1204678-CR0603-JW-103ELF
Win Source Part Number: 1204678-CR0603-JW-10 3ELF Category: Resistors>Chip Resistor - Surface Mount Series: CR0603 Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CR0603-JW-103-ELF; CR0603-JW-103ELF.; CR0603-JW103ELF; CR0603JW103ELF; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: CR0603-JW-103ELFCT,C R0603-JW-103ELFDKR,C R0603-JW-103ELFTR,CR 0603JW103ELF Base Product Number: CR0603

Win Source Part Number: 1204678-CR0603-JW-103ELF
Category: Resistors>Chip Resistor - Surface Mount
Series: CR0603
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): CR0603-JW-103-ELF; CR0603-JW-103ELF.; CR0603-JW103ELF; CR0603JW103ELF;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: CR0603-JW-103ELFCT,CR0603-JW-103ELFDKR,CR0603-JW-103ELFTR,CR0603JW103ELF
Base Product Number: CR0603

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-JW-103ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-JW-103ELFDKR-ND
Chip Resistor - Surface Mount CR0603-JW-103ELFDKR-ND
10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-JW-103ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-JW-103ELFTR-ND
Chip Resistor - Surface Mount CR0603-JW-103ELFTR-ND
10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-JW-103ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-JW-103ELFCT-ND
Chip Resistor - Surface Mount CR0603-JW-103ELFCT-ND
10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, Thick Film, 10K, 5%, 0.1W, 0603; Resistance Bourns - 02J2286 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 5%, 0.1W, 0603; Resistance Bourns
02J2286
Res, Thick Film, 10K, 5%, 0.1W, 0603; Resistance Bourns 02J2286
RES, THICK FILM, 10K, 5%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 10K, 5%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Cr Series, 10 Kohm, 100 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns - 63T5091 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Cr Series, 10 Kohm, 100 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns
63T5091
Surface Mount Thick Film Resistor, Cr Series, 10 Kohm, 100 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns 63T5091
Surface Mount Thick Film Resistor, CR Series, 10 kohm, 100 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CR Series, 10 kohm, 100 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10K, 5%, 0.1W, 0603, Reel; Resistance Bourns - 84W7243 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 5%, 0.1W, 0603, Reel; Resistance Bourns
84W7243
Res, Thick Film, 10K, 5%, 0.1W, 0603, Reel; Resistance Bourns 84W7243
RES, THICK FILM, 10K, 5%, 0.1W, 0603, REEL; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 10K, 5%, 0.1W, 0603, REEL; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CR0603-JW-103ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-JW-103ELF
Chip Resistor - Surface Mount CR0603-JW-103ELF
RES SMD 10K OHM 5% 1/10W 0603

RES SMD 10K OHM 5% 1/10W 0603

Supplier's Site Datasheet
Fort Worth, TX, USA
RESISTOR,CHIP,10 KILOHMS, +/-5%, 0.1 W,50V, +/-200PPM
70154692
RESISTOR,CHIP,10 KILOHMS, +/-5%, 0.1 W,50V, +/-200PPM 70154692
RESISTOR,CHIP,10 KILOHMS, +/-5%, 0.1 W,50V, +/-200PPM

RESISTOR,CHIP,10 KILOHMS, +/-5%, 0.1 W,50V, +/-200PPM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-CR0603-JW-103ELF 2231680 1204678-CR0603-JW-103ELF CR0603-JW-103ELFDKR-ND 02J2286 63T5091 84W7243 CR0603-JW-103ELF 70154692
Product Name SMD 10W Resistor Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 10K, 5%, 0.1W, 0603; Resistance Bourns Surface Mount Thick Film Resistor, Cr Series, 10 Kohm, 100 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns Res, Thick Film, 10K, 5%, 0.1W, 0603, Reel; Resistance Bourns Chip Resistor - Surface Mount RESISTOR,CHIP,10 KILOHMS, +/-5%, 0.1 W,50V, +/-200PPM
Technology / Construction Thick Film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Metal Element
Mounting / Packaging 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); TC200 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); 0603
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details