10 kOhms ±5% 0.01W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thick Film
RES 10K OHM 5% 0.01W 0603
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 118-CR0603-JW-103EASTR-ND | CR0603-JW-103EAS |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | |
| Tolerance | 5 +/- % | 5 +/- % |