Bourns, Inc. SMD 100 OHM 10W Resistor CR0603-JW-101ELF

Description
RES SMD 100 OHM 5% 1/10W 0603 Product overview: CR0603-JW-101ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-JW-101ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 100 OHM 5% 1/10W 0603 Product overview: CR0603-JW-101ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-JW-101ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100 OHM 10W Resistor - 52-CR0603-JW-101ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 OHM 10W Resistor
52-CR0603-JW-101ELF
SMD 100 OHM 10W Resistor 52-CR0603-JW-101ELF
RES SMD 100 OHM 5% 1/10W 0603 Product overview: CR0603-JW-101ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-JW-101ELF can be used for catalog matching and distributor lookup.

RES SMD 100 OHM 5% 1/10W 0603 Product overview: CR0603-JW-101ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-JW-101ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 7408886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7408886
Surface Mount Resistors 7408886
Bourns CR0603-JW-101ELF

Bourns CR0603-JW-101ELF

Supplier's Site
Surface Mount Resistors - 7408886P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7408886P
Surface Mount Resistors 7408886P
Bourns CR0603-JW-101ELF

Bourns CR0603-JW-101ELF

Supplier's Site
Surface Mount Resistors - 1674786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1674786
Surface Mount Resistors 1674786
Bourns CR0603-JW-101ELF

Bourns CR0603-JW-101ELF

Supplier's Site
Chip Resistor - Surface Mount - CR0603-JW-101ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-JW-101ELFDKR-ND
Chip Resistor - Surface Mount CR0603-JW-101ELFDKR-ND
100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-JW-101ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-JW-101ELFCT-ND
Chip Resistor - Surface Mount CR0603-JW-101ELFCT-ND
100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-JW-101ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-JW-101ELFTR-ND
Chip Resistor - Surface Mount CR0603-JW-101ELFTR-ND
100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, Thick Film, 100R, 5%, 0.1W, 0603; Resistance Bourns - 02J2282 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.1W, 0603; Resistance Bourns
02J2282
Res, Thick Film, 100R, 5%, 0.1W, 0603; Resistance Bourns 02J2282
RES, THICK FILM, 100R, 5%, 0.1W, 0603; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 0.1W, 0603; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Cr Series, 100 Ohm, 100 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns - 06X5144 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Cr Series, 100 Ohm, 100 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns
06X5144
Surface Mount Thick Film Resistor, Cr Series, 100 Ohm, 100 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns 06X5144
Surface Mount Thick Film Resistor, CR Series, 100 ohm, 100 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CR Series, 100 ohm, 100 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 100R, 5%, 0.1W, 0603, Reel; Resistance Bourns - 28X2976 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.1W, 0603, Reel; Resistance Bourns
28X2976
Res, Thick Film, 100R, 5%, 0.1W, 0603, Reel; Resistance Bourns 28X2976
RES, THICK FILM, 100R, 5%, 0.1W, 0603, REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 0.1W, 0603, REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CR0603-JW-101ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-JW-101ELF
Chip Resistor - Surface Mount CR0603-JW-101ELF
RES SMD 100 OHM 5% 1/10W 0603

RES SMD 100 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CR0603-JW-101ELF 7408886 7408886P CR0603-JW-101ELFDKR-ND 02J2282 06X5144 28X2976 CR0603-JW-101ELF
Product Name SMD 100 OHM 10W Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 100R, 5%, 0.1W, 0603; Resistance Bourns Surface Mount Thick Film Resistor, Cr Series, 100 Ohm, 100 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns Res, Thick Film, 100R, 5%, 0.1W, 0603, Reel; Resistance Bourns Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details