Bourns, Inc. Chip Resistor - Surface Mount CR0603-J/-5R6ELF

Description
5.6 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
5.6 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0603-J/-5R6ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-J/-5R6ELFDKR-ND
Chip Resistor - Surface Mount CR0603-J/-5R6ELFDKR-ND
5.6 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

5.6 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-J/-5R6ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-J/-5R6ELFTR-ND
Chip Resistor - Surface Mount CR0603-J/-5R6ELFTR-ND
5.6 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

5.6 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-J/-5R6ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-J/-5R6ELFCT-ND
Chip Resistor - Surface Mount CR0603-J/-5R6ELFCT-ND
5.6 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

5.6 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistor,ruthenium Oxide,5.6Ohms,50Wv,5+/-% Tol,-200,500Ppm-Tc,0603-Case Rohs Compliant Bourns - 32K2611 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,5.6Ohms,50Wv,5+/-% Tol,-200,500Ppm-Tc,0603-Case Rohs Compliant Bourns
32K2611
Resistor,ruthenium Oxide,5.6Ohms,50Wv,5+/-% Tol,-200,500Ppm-Tc,0603-Case Rohs Compliant Bourns 32K2611
Resistor,Ruthenium Oxide,5.6Ohms,50WV,5 +/-% Tol,-200,500ppm-TC,0 603-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,5.6Ohms,50WV,5+/-% Tol,-200,500ppm-TC,0603-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CR0603-J/-5R6ELFDKR-ND 32K2611
Product Name Chip Resistor - Surface Mount Resistor,ruthenium Oxide,5.6Ohms,50Wv,5+/-% Tol,-200,500Ppm-Tc,0603-Case Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details