Bourns, Inc. SMD 4.3 OHM 10W Resistor CR0603-J/-4R3ELF

Description
RES SMD 4.3 OHM 5% 1/10W 0603 Product overview: CR0603-J/-4R3ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.3 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.3 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-J/-4R3ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 4.3 OHM 5% 1/10W 0603 Product overview: CR0603-J/-4R3ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.3 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.3 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-J/-4R3ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.3 OHM 10W Resistor - 52-CR0603-J/-4R3ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.3 OHM 10W Resistor
52-CR0603-J/-4R3ELF
SMD 4.3 OHM 10W Resistor 52-CR0603-J/-4R3ELF
RES SMD 4.3 OHM 5% 1/10W 0603 Product overview: CR0603-J/-4R3ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.3 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.3 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-J/-4R3ELF can be used for catalog matching and distributor lookup.

RES SMD 4.3 OHM 5% 1/10W 0603 Product overview: CR0603-J/-4R3ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.3 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.3 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-J/-4R3ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR0603-J/-4R3ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-J/-4R3ELFTR-ND
Chip Resistor - Surface Mount CR0603-J/-4R3ELFTR-ND
4.3 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

4.3 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-J/-4R3ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-J/-4R3ELFCT-ND
Chip Resistor - Surface Mount CR0603-J/-4R3ELFCT-ND
4.3 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

4.3 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-J/-4R3ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-J/-4R3ELFDKR-ND
Chip Resistor - Surface Mount CR0603-J/-4R3ELFDKR-ND
4.3 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

4.3 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
976115-CR0603-J/-4R3ELF
Resistors - Chip Resistor - Surface Mount 976115-CR0603-J/-4R3ELF
Win Source Part Number: 976115-CR0603-J/-4R3 ELF Category: Resistors>Chip Resistor - Surface Mount Series: CR0603 Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 4.3 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: CR0603-J/-4R3ELFDKR, CR0603-J/-4R3ELF-ND, CR0603-J/-4R3ELFCT,C R0603-J/-4R3ELFTR Base Product Number: CR0603

Win Source Part Number: 976115-CR0603-J/-4R3ELF
Category: Resistors>Chip Resistor - Surface Mount
Series: CR0603
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.3 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: CR0603-J/-4R3ELFDKR,CR0603-J/-4R3ELF-ND,CR0603-J/-4R3ELFCT,CR0603-J/-4R3ELFTR
Base Product Number: CR0603

Buy Now Datasheet
Resistor,ruthenium Oxide,4.3Ohms,50Wv,5+/-% Tol,-200,500Ppm-Tc,0603-Case Rohs Compliant Bourns - 32K2609 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,4.3Ohms,50Wv,5+/-% Tol,-200,500Ppm-Tc,0603-Case Rohs Compliant Bourns
32K2609
Resistor,ruthenium Oxide,4.3Ohms,50Wv,5+/-% Tol,-200,500Ppm-Tc,0603-Case Rohs Compliant Bourns 32K2609
Resistor,Ruthenium Oxide,4.3Ohms,50WV,5 +/-% Tol,-200,500ppm-TC,0 603-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,4.3Ohms,50WV,5+/-% Tol,-200,500ppm-TC,0603-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CR0603-J/-4R3ELF CR0603-J/-4R3ELFTR-ND 976115-CR0603-J/-4R3ELF 32K2609
Product Name SMD 4.3 OHM 10W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor,ruthenium Oxide,4.3Ohms,50Wv,5+/-% Tol,-200,500Ppm-Tc,0603-Case Rohs Compliant Bourns
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 0603
Resistance Range 4.3 ohms 4.3 ohms 4.3 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details