Bourns, Inc. Chip Resistor - Surface Mount CR0603-J/-2R0ELF

Description
RES SMD 2 OHM 5% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 2 OHM 5% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0603-J/-2R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-J/-2R0ELFCT-ND
Chip Resistor - Surface Mount 118-CR0603-J/-2R0ELFCT-ND
RES SMD 2 OHM 5% 1/10W 0603

RES SMD 2 OHM 5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-J/-2R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-J/-2R0ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0603-J/-2R0ELFDKR-ND
RES SMD 2 OHM 5% 1/10W 0603

RES SMD 2 OHM 5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-J/-2R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-J/-2R0ELFTR-ND
Chip Resistor - Surface Mount 118-CR0603-J/-2R0ELFTR-ND
2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-CR0603-J/-2R0ELFCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details