Bourns, Inc. Chip Resistor - Surface Mount CR0603-J/-1R2ELF

Description
1.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0603-J/-1R2ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-J/-1R2ELFTR-ND
Chip Resistor - Surface Mount CR0603-J/-1R2ELFTR-ND
1.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

1.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-J/-1R2ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-J/-1R2ELFDKR-ND
Chip Resistor - Surface Mount CR0603-J/-1R2ELFDKR-ND
1.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

1.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-J/-1R2ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-J/-1R2ELFCT-ND
Chip Resistor - Surface Mount CR0603-J/-1R2ELFCT-ND
1.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

1.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-J/-1R2ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-J/-1R2ELF
Chip Resistor - Surface Mount CR0603-J/-1R2ELF
RES SMD 1.2 OHM 5% 1/10W 0603

RES SMD 1.2 OHM 5% 1/10W 0603

Supplier's Site Datasheet
Resistor,ruthenium Oxide,1.2Ohms,50Wv,5+/-% Tol,-200,500Ppm-Tc,0603-Case Rohs Compliant Bourns - 32K2599 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,1.2Ohms,50Wv,5+/-% Tol,-200,500Ppm-Tc,0603-Case Rohs Compliant Bourns
32K2599
Resistor,ruthenium Oxide,1.2Ohms,50Wv,5+/-% Tol,-200,500Ppm-Tc,0603-Case Rohs Compliant Bourns 32K2599
Resistor,Ruthenium Oxide,1.2Ohms,50WV,5 +/-% Tol,-200,500ppm-TC,0 603-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,1.2Ohms,50WV,5+/-% Tol,-200,500ppm-TC,0603-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CR0603-J/-1R2ELFTR-ND CR0603-J/-1R2ELF 32K2599
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor,ruthenium Oxide,1.2Ohms,50Wv,5+/-% Tol,-200,500Ppm-Tc,0603-Case Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 1.2 ohms 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details