Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-9312ELF

Description
RES SMD 93.1K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 93.1K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0603-FX-9312ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-9312ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-9312ELFDKR-ND
RES SMD 93.1K OHM 1% 1/10W 0603

RES SMD 93.1K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-9312ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-9312ELFCT-ND
Chip Resistor - Surface Mount 118-CR0603-FX-9312ELFCT-ND
RES SMD 93.1K OHM 1% 1/10W 0603

RES SMD 93.1K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-9312ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-9312ELFTR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-9312ELFTR-ND
93.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

93.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 93K1, 1%, 0603, Thick Film; Resistor Case Style Bourns - 67AC7736 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93K1, 1%, 0603, Thick Film; Resistor Case Style Bourns
67AC7736
Res, 93K1, 1%, 0603, Thick Film; Resistor Case Style Bourns 67AC7736
RES, 93K1, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:93.1kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 93K1, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:93.1kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CR0603-FX-9312ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CR0603-FX-9312ELF
Resistors - Chip Resistor - Surface Mount CR0603-FX-9312ELF
RES SMD 93.1K OHM 1% 1/10W 0603

RES SMD 93.1K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 118-CR0603-FX-9312ELFDKR-ND 67AC7736 CR0603-FX-9312ELF
Product Name Chip Resistor - Surface Mount Res, 93K1, 1%, 0603, Thick Film; Resistor Case Style Bourns Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details