Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-91R0ELF

Description
91 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
91 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0603-FX-91R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-91R0ELFTR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-91R0ELFTR-ND
91 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

91 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-91R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-91R0ELFCT-ND
Chip Resistor - Surface Mount 118-CR0603-FX-91R0ELFCT-ND
RES SMD 91 OHM 1% 1/10W 0603

RES SMD 91 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-91R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-91R0ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-91R0ELFDKR-ND
RES SMD 91 OHM 1% 1/10W 0603

RES SMD 91 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-91R0ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-FX-91R0ELF
Chip Resistor - Surface Mount CR0603-FX-91R0ELF
RES SMD 91 OHM 1% 1/10W 0603

RES SMD 91 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res Thick Film 0603 91 Ohm 1% 1/10W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel - 103-CR0603-FX-91R0ELF - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 91 Ohm 1% 1/10W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel
103-CR0603-FX-91R0ELF
Res Thick Film 0603 91 Ohm 1% 1/10W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel 103-CR0603-FX-91R0ELF
Res Thick Film 0603 91 Ohm 1% 1/10W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel

Res Thick Film 0603 91 Ohm 1% 1/10W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number 118-CR0603-FX-91R0ELFTR-ND CR0603-FX-91R0ELF 103-CR0603-FX-91R0ELF
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res Thick Film 0603 91 Ohm 1% 1/10W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 91 ohms 91 ohms 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers