Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-86R6ELF

Description
RES SMD 86.6 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 86.6 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0603-FX-86R6ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-86R6ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-86R6ELFDKR-ND
RES SMD 86.6 OHM 1% 1/10W 0603

RES SMD 86.6 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-86R6ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-86R6ELFTR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-86R6ELFTR-ND
86.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

86.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-86R6ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-86R6ELFCT-ND
Chip Resistor - Surface Mount 118-CR0603-FX-86R6ELFCT-ND
RES SMD 86.6 OHM 1% 1/10W 0603

RES SMD 86.6 OHM 1% 1/10W 0603

Buy Now Datasheet
SMD 86.6 OHM 10W Resistor - 52-CR0603-FX-86R6ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 86.6 OHM 10W Resistor
52-CR0603-FX-86R6ELF
SMD 86.6 OHM 10W Resistor 52-CR0603-FX-86R6ELF
RES SMD 86.6 OHM 1% 1/10W 0603 Product overview: CR0603-FX-86R6ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 86.6 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 86.6 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-86R6ELF can be used for catalog matching and distributor lookup.

RES SMD 86.6 OHM 1% 1/10W 0603 Product overview: CR0603-FX-86R6ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 86.6 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 86.6 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-86R6ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326144-CR0603-FX-86R6ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326144-CR0603-FX-86R6ELF
Resistors - Chip Resistor - Surface Mount 1326144-CR0603-FX-86R6ELF
Manufacturer: Bourns Inc. Win Source Part Number: 1326144-CR0603-FX-86 R6ELF Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 86.6 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 118-CR0603-FX-86R6EL FTR,118-CR0603-FX-86 R6ELFCT,118-CR0603-F X-86R6ELFDKR,CR0603- FX-86R6ELF-ND Base Product Number: CR0603 RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1326144-CR0603-FX-86R6ELF
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 86.6 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 118-CR0603-FX-86R6ELFTR,118-CR0603-FX-86R6ELFCT,118-CR0603-FX-86R6ELFDKR,CR0603-FX-86R6ELF-ND
Base Product Number: CR0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Resistor,ruthenium Oxide,86.6Ohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Bourns - 32K2569 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,86.6Ohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Bourns
32K2569
Resistor,ruthenium Oxide,86.6Ohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Bourns 32K2569
Resistor,Ruthenium Oxide,86.6Ohms,50WV, 1+/-% Tol,-100,100ppm-TC,0 603-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,86.6Ohms,50WV,1+/-% Tol,-100,100ppm-TC,0603-Case RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CR0603-FX-86R6ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-FX-86R6ELF
Chip Resistor - Surface Mount CR0603-FX-86R6ELF
RES SMD 86.6 OHM 1% 1/10W 0603

RES SMD 86.6 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 118-CR0603-FX-86R6ELFDKR-ND 52-CR0603-FX-86R6ELF 1326144-CR0603-FX-86R6ELF 32K2569 CR0603-FX-86R6ELF
Product Name Chip Resistor - Surface Mount SMD 86.6 OHM 10W Resistor Resistors - Chip Resistor - Surface Mount Resistor,ruthenium Oxide,86.6Ohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) 0603
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details