Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-8451ELF

Description
8.45 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
8.45 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0603-FX-8451ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-8451ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-8451ELFCT-ND
8.45 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

8.45 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-8451ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-8451ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-8451ELFDKR-ND
8.45 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

8.45 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-8451ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-8451ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-8451ELFTR-ND
8.45 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

8.45 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-8451ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-FX-8451ELF
Chip Resistor - Surface Mount CR0603-FX-8451ELF
RES SMD 8.45K OHM 1% 1/10W 0603

RES SMD 8.45K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Resistor,ruthenium Oxide,8.45Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Bourns - 32K2567 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,8.45Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Bourns
32K2567
Resistor,ruthenium Oxide,8.45Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Bourns 32K2567
Resistor,Ruthenium Oxide,8.45KOhms,50WV ,1+/-% Tol,-100,100ppm-TC,0 603-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,8.45KOhms,50WV,1+/-% Tol,-100,100ppm-TC,0603-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CR0603-FX-8451ELFCT-ND CR0603-FX-8451ELF 32K2567
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor,ruthenium Oxide,8.45Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details