Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-8251ELF

Description
8.25 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
8.25 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0603-FX-8251ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-8251ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-8251ELFTR-ND
8.25 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

8.25 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-8251ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-8251ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-8251ELFCT-ND
8.25 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

8.25 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-8251ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-8251ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-8251ELFDKR-ND
8.25 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

8.25 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 8K25, 1%, 0603, Thick Film; Resistor Case Style Bourns - 67AC7731 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 1%, 0603, Thick Film; Resistor Case Style Bourns
67AC7731
Res, 8K25, 1%, 0603, Thick Film; Resistor Case Style Bourns 67AC7731
RES, 8K25, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:8.25kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 8K25, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:8.25kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CR0603-FX-8251ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-FX-8251ELF
Chip Resistor - Surface Mount CR0603-FX-8251ELF
RES SMD 8.25K OHM 1% 1/10W 0603

RES SMD 8.25K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CR0603-FX-8251ELFTR-ND 67AC7731 CR0603-FX-8251ELF
Product Name Chip Resistor - Surface Mount Res, 8K25, 1%, 0603, Thick Film; Resistor Case Style Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details