Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-80R6ELF

Description
80.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
80.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0603-FX-80R6ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-80R6ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-80R6ELFCT-ND
80.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

80.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-80R6ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-80R6ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-80R6ELFDKR-ND
80.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

80.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-80R6ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-80R6ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-80R6ELFTR-ND
80.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

80.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1326340-CR0603-FX-80R6ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326340-CR0603-FX-80R6ELF
Resistors - Chip Resistor - Surface Mount 1326340-CR0603-FX-80R6ELF
Manufacturer: Bourns Inc. Win Source Part Number: 1326340-CR0603-FX-80 R6ELF Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 80.6 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CR0603-FX-80R6ELF-ND ,CR0603-FX-80R6ELFTR ,CR0603-FX-80R6ELFCT ,CR0603-FX-80R6ELFDK R Base Product Number: CR0603 RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1326340-CR0603-FX-80R6ELF
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 80.6 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: CR0603-FX-80R6ELF-ND,CR0603-FX-80R6ELFTR,CR0603-FX-80R6ELFCT,CR0603-FX-80R6ELFDKR
Base Product Number: CR0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 80.6 OHM 10W Resistor - 52-CR0603-FX-80R6ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 80.6 OHM 10W Resistor
52-CR0603-FX-80R6ELF
SMD 80.6 OHM 10W Resistor 52-CR0603-FX-80R6ELF
RES SMD 80.6 OHM 1% 1/10W 0603 Product overview: CR0603-FX-80R6ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80.6 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80.6 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-80R6ELF can be used for catalog matching and distributor lookup.

RES SMD 80.6 OHM 1% 1/10W 0603 Product overview: CR0603-FX-80R6ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80.6 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80.6 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-80R6ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR0603-FX-80R6ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-FX-80R6ELF
Chip Resistor - Surface Mount CR0603-FX-80R6ELF
RES SMD 80.6 OHM 1% 1/10W 0603

RES SMD 80.6 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CR0603-FX-80R6ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CR0603-FX-80R6ELF
Resistors - Chip Resistor - Surface Mount CR0603-FX-80R6ELF
RES SMD 80.6 OHM 1% 1/10W 0603

RES SMD 80.6 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number CR0603-FX-80R6ELFCT-ND 1326340-CR0603-FX-80R6ELF 52-CR0603-FX-80R6ELF CR0603-FX-80R6ELF CR0603-FX-80R6ELF
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 80.6 OHM 10W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) 0603; 0603 (1608 Metric)
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms 80.6 ohms 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details