Bourns CR0603-FX-75R0ELF Resistor
Bourns CR0603-FX-75R0ELF Resistor
Bourns CR0603-FX-75R0ELF Resistor
75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
RES SMD 75 OHM 1% 1/10W 0603
RES, 75R, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:75ohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
RES, 75OHM, 1%, 0.1W, THICK FILM, 0603; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
RES, 75OHM, 1%, 0.1W, THICK FILM, 0603; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 2477087 | CR0603-FX-75R0ELFDKR-ND | CR0603-FX-75R0ELF | 67AC7723 | 33AK7374 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 75R, 1%, 0603, Thick Film; Resistor Case Style Bourns | Res, 75Ohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] | |
| Resistance Range | 75 ohms | 75 ohms | 75 ohms | 75 ohms | 75 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts |