Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-7502ELF

Description
75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0603-FX-7502ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-7502ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-7502ELFTR-ND
75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-7502ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-7502ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-7502ELFDKR-ND
75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-7502ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-7502ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-7502ELFCT-ND
75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 630366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630366
Surface Mount Resistors 630366
Bourns CR0603-FX-7502ELF Resistor

Bourns CR0603-FX-7502ELF Resistor

Supplier's Site
Res, 75Kohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 32K2543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75Kohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
32K2543
Res, 75Kohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 32K2543
RES, 75KOHM, 1%, 0.1W, THICK FILM, 0603; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 75KOHM, 1%, 0.1W, THICK FILM, 0603; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 33AK8386 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
33AK8386
Res, 75K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 33AK8386
RES, 75K, 1%, 0.1W, THICK FILM, 0603; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 75K, 1%, 0.1W, THICK FILM, 0603; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 1%, 0603, Thick Film; Resistor Case Style Bourns - 67AC7726 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 1%, 0603, Thick Film; Resistor Case Style Bourns
67AC7726
Res, 75K, 1%, 0603, Thick Film; Resistor Case Style Bourns 67AC7726
RES, 75K, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:75kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 75K, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:75kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CR0603-FX-7502ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-FX-7502ELF
Chip Resistor - Surface Mount CR0603-FX-7502ELF
RES SMD 75K OHM 1% 1/10W 0603

RES SMD 75K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CR0603-FX-7502ELFTR-ND 630366 32K2543 67AC7726 CR0603-FX-7502ELF
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 75Kohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns Res, 75K, 1%, 0603, Thick Film; Resistor Case Style Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers