Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-7501ELF

Description
7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0603-FX-7501ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-7501ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-7501ELFTR-ND
7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-7501ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-7501ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-7501ELFCT-ND
7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-7501ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-7501ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-7501ELFDKR-ND
7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 7K5, 1%, 0603, Thick Film; Resistor Case Style Bourns - 67AC7725 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 0603, Thick Film; Resistor Case Style Bourns
67AC7725
Res, 7K5, 1%, 0603, Thick Film; Resistor Case Style Bourns 67AC7725
RES, 7K5, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:7.5kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 7K5, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:7.5kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site
Res, 7K5, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 33AK8385 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
33AK8385
Res, 7K5, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 33AK8385
RES, 7K5, 1%, 0.1W, THICK FILM, 0603; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 7K5, 1%, 0.1W, THICK FILM, 0603; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7.5Kohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 32K2542 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7.5Kohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
32K2542
Res, 7.5Kohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 32K2542
RES, 7.5KOHM, 1%, 0.1W, THICK FILM, 0603; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 7.5KOHM, 1%, 0.1W, THICK FILM, 0603; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CR0603-FX-7501ELFTR-ND 67AC7725 33AK8385 32K2542
Product Name Chip Resistor - Surface Mount Res, 7K5, 1%, 0603, Thick Film; Resistor Case Style Bourns Res, 7K5, 1%, 0.1W, Thick Film, 0603; Resistance Bourns Res, 7.5Kohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details