Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-6812ELF

Description
68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0603-FX-6812ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-6812ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-6812ELFCT-ND
68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-6812ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-6812ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-6812ELFDKR-ND
68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-6812ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-6812ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-6812ELFTR-ND
68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CR0603-FX-6812ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CR0603-FX-6812ELF
Resistors - Chip Resistor - Surface Mount CR0603-FX-6812ELF
RES SMD 68.1K OHM 1% 1/10W 0603

RES SMD 68.1K OHM 1% 1/10W 0603

Supplier's Site
Res, 68K1, 1%, 0603, Thick Film; Resistor Case Style Bourns - 67AC7722 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K1, 1%, 0603, Thick Film; Resistor Case Style Bourns
67AC7722
Res, 68K1, 1%, 0603, Thick Film; Resistor Case Style Bourns 67AC7722
RES, 68K1, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68.1kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 68K1, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68.1kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res 0603 68K1 1% 100Mw Tc100 Bourns - 79AH0603 - Newark, An Avnet Company
Chicago, IL, United States
Res 0603 68K1 1% 100Mw Tc100 Bourns
79AH0603
Res 0603 68K1 1% 100Mw Tc100 Bourns 79AH0603
RES 0603 68K1 1% 100MW TC100

RES 0603 68K1 1% 100MW TC100

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CR0603-FX-6812ELFCT-ND CR0603-FX-6812ELF 67AC7722 79AH0603
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 68K1, 1%, 0603, Thick Film; Resistor Case Style Bourns Res 0603 68K1 1% 100Mw Tc100 Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details