Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-6800ELF

Description
680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0603-FX-6800ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-6800ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-6800ELFDKR-ND
680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-6800ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-6800ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-6800ELFCT-ND
680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-6800ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-6800ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-6800ELFTR-ND
680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2231679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231679
Surface Mount Resistors 2231679
Bourns CR0603-FX-6800ELF

Bourns CR0603-FX-6800ELF

Supplier's Site
Surface Mount Resistors - 2231678 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231678
Surface Mount Resistors 2231678
Bourns CR0603-FX-6800ELF

Bourns CR0603-FX-6800ELF

Supplier's Site
Surface Mount Resistors - 2231679P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231679P
Surface Mount Resistors 2231679P
Bourns CR0603-FX-6800ELF

Bourns CR0603-FX-6800ELF

Supplier's Site
Chip Resistor - Surface Mount - CR0603-FX-6800ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-FX-6800ELF
Chip Resistor - Surface Mount CR0603-FX-6800ELF
RES SMD 680 OHM 1% 1/10W 0603

RES SMD 680 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 680R, 1%, 0603, Thick Film; Resistor Case Style Bourns - 67AC7718 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0603, Thick Film; Resistor Case Style Bourns
67AC7718
Res, 680R, 1%, 0603, Thick Film; Resistor Case Style Bourns 67AC7718
RES, 680R, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:680ohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 680R, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:680ohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site
Res, 680R, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 33AK8383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
33AK8383
Res, 680R, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 33AK8383
RES, 680R, 1%, 0.1W, THICK FILM, 0603; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 680R, 1%, 0.1W, THICK FILM, 0603; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680 Ohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 32K2526 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680 Ohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
32K2526
Res, 680 Ohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 32K2526
RES, 680 OHM, 1%, 0.1W, THICK FILM, 0603; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 680 OHM, 1%, 0.1W, THICK FILM, 0603; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CR0603-FX-6800ELFDKR-ND 2231679 CR0603-FX-6800ELF 67AC7718 33AK8383 32K2526
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, 680R, 1%, 0603, Thick Film; Resistor Case Style Bourns Res, 680R, 1%, 0.1W, Thick Film, 0603; Resistance Bourns Res, 680 Ohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers