604 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
RES SMD 604K OHM 1% 1/10W 0603
RES SMD 604K OHM 1% 1/10W 0603
Res Thick Film 0603 604K Ohm 1% 1/10W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CR0603-FX-6043ELFTR-ND | 103-CR0603-FX-6043ELF |
| Product Name | Chip Resistor - Surface Mount | Res Thick Film 0603 604K Ohm 1% 1/10W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); Surface Mount |
| Tolerance | 1 +/- % | 1 +/- % |