RES SMD 590K OHM 1% 1/10W 0603
590 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
RES SMD 590K OHM 1% 1/10W 0603
RES SMD 590K OHM 1% 1/10W 0603
RES SMD 590K OHM 1% 1/10W 0603
Thick Film Resistors 590K ohm 1%
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 118-CR0603-FX-5903ELFCT-ND | CR0603-FX-5903ELF | CR0603-FX-5903ELF | 103-CR0603-FX-5903ELF |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Thick Film Resistors 590K ohm 1% |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 (1608 Metric) | Surface Mount Technology (SMT / SMD); Surface Mount | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |