RES SMD 57.6K OHM 1% 1/10W 0603
RES SMD 57.6K OHM 1% 1/10W 0603
57.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
RES SMD 57.6K OHM 1% 1/10W 0603
Resistor,Ruthenium Oxide,57.6KOhms,50WV
RES SMD 57.6K OHM 1% 1/10W 0603
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 118-CR0603-FX-5762ELFCT-ND | CR0603-FX-5762ELF | 32K2492 | CR0603-FX-5762ELF |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistor,ruthenium Oxide,57.6Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Bourns | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 (1608 Metric) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |