560 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
560 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
560 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Bourns CR0603-FX-5603ELF Resistor
Bourns CR0603-FX-5603ELF Resistor
Bourns CR0603-FX-5603ELF Resistor
RES, 560K, 1%, 0.1W, THICK FILM, 0603; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES, 560K, 1%, 0.1W, THICK FILM, 0603; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 118-CR0603-FX-5603ELFTR-ND | 2477078P | 32K2487 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, 560K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |