Bourns, Inc. Surface Mount Resistors CR0603-FX-5602ELF

Description
Bourns CR0603-FX-5602ELF Resistor
Request a Quote Datasheet
Description
Bourns CR0603-FX-5602ELF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 630362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630362
Surface Mount Resistors 630362
Bourns CR0603-FX-5602ELF Resistor

Bourns CR0603-FX-5602ELF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CR0603-FX-5602ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-5602ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-5602ELFCT-ND
56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-5602ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-5602ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-5602ELFDKR-ND
56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-5602ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-5602ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-5602ELFTR-ND
56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 56K, 1%, 0603, Thick Film; Resistor Case Style Bourns - 67AC7713 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0603, Thick Film; Resistor Case Style Bourns
67AC7713
Res, 56K, 1%, 0603, Thick Film; Resistor Case Style Bourns 67AC7713
RES, 56K, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 56K, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 630362 CR0603-FX-5602ELFCT-ND 67AC7713
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 56K, 1%, 0603, Thick Film; Resistor Case Style Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Standards and Certifications RoHS; No RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details