Bourns, Inc. Surface Mount Resistors CR0603-FX-5601ELF

Description
Bourns CR0603-FX-5601ELF
Request a Quote Datasheet
Description
Bourns CR0603-FX-5601ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2463189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2463189
Surface Mount Resistors 2463189
Bourns CR0603-FX-5601ELF

Bourns CR0603-FX-5601ELF

Supplier's Site
Surface Mount Resistors - 2463190P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2463190P
Surface Mount Resistors 2463190P
Bourns CR0603-FX-5601ELF

Bourns CR0603-FX-5601ELF

Supplier's Site
Surface Mount Resistors - 2463190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2463190
Surface Mount Resistors 2463190
Bourns CR0603-FX-5601ELF

Bourns CR0603-FX-5601ELF

Supplier's Site
Chip Resistor - Surface Mount - CR0603-FX-5601ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-5601ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-5601ELFTR-ND
5.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

5.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-5601ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-5601ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-5601ELFCT-ND
5.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

5.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-5601ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-5601ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-5601ELFDKR-ND
5.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

5.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 5K6, 1%, 0603, Thick Film; Resistor Case Style Bourns - 67AC7712 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 0603, Thick Film; Resistor Case Style Bourns
67AC7712
Res, 5K6, 1%, 0603, Thick Film; Resistor Case Style Bourns 67AC7712
RES, 5K6, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.6kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 5K6, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.6kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site
Res 0603 5K60 100Mw Tc100 Bourns - 33AK8381 - Newark, An Avnet Company
Chicago, IL, United States
Res 0603 5K60 100Mw Tc100 Bourns
33AK8381
Res 0603 5K60 100Mw Tc100 Bourns 33AK8381
RES 0603 5K60 100MW TC100

RES 0603 5K60 100MW TC100

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2463189 CR0603-FX-5601ELFTR-ND 67AC7712 33AK8381
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 5K6, 1%, 0603, Thick Film; Resistor Case Style Bourns Res 0603 5K60 100Mw Tc100 Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603 0603
Resistance Range 5600 ohms 5600 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details