Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-5490ELF

Description
RES SMD 549 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 549 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0603-FX-5490ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-5490ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-5490ELFDKR-ND
RES SMD 549 OHM 1% 1/10W 0603

RES SMD 549 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-5490ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-5490ELFTR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-5490ELFTR-ND
549 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

549 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-5490ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-5490ELFCT-ND
Chip Resistor - Surface Mount 118-CR0603-FX-5490ELFCT-ND
RES SMD 549 OHM 1% 1/10W 0603

RES SMD 549 OHM 1% 1/10W 0603

Buy Now Datasheet
SMD 549 OHM 10W Resistor - 52-CR0603-FX-5490ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 549 OHM 10W Resistor
52-CR0603-FX-5490ELF
SMD 549 OHM 10W Resistor 52-CR0603-FX-5490ELF
RES SMD 549 OHM 1% 1/10W 0603 Product overview: CR0603-FX-5490ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 549 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 549 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-5490ELF can be used for catalog matching and distributor lookup.

RES SMD 549 OHM 1% 1/10W 0603 Product overview: CR0603-FX-5490ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 549 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 549 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-5490ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 118-CR0603-FX-5490ELFDKR-ND 52-CR0603-FX-5490ELF
Product Name Chip Resistor - Surface Mount SMD 549 OHM 10W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 0603; 0603 0603 (1608 Metric)
Resistance Range 549 ohms 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details