Bourns, Inc. SMD 10W Resistor CR0603-FX-5232ELF

Description
RES SMD 52.3K OHM 1% 1/10W 0603 Product overview: CR0603-FX-5232ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-5232ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 52.3K OHM 1% 1/10W 0603 Product overview: CR0603-FX-5232ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-5232ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-CR0603-FX-5232ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CR0603-FX-5232ELF
SMD 10W Resistor 52-CR0603-FX-5232ELF
RES SMD 52.3K OHM 1% 1/10W 0603 Product overview: CR0603-FX-5232ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-5232ELF can be used for catalog matching and distributor lookup.

RES SMD 52.3K OHM 1% 1/10W 0603 Product overview: CR0603-FX-5232ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-5232ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 630360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630360
Surface Mount Resistors 630360
Bourns CR0603-FX-5232ELF Resistor

Bourns CR0603-FX-5232ELF Resistor

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1058342-CR0603-FX-5232ELF
Resistors - Chip Resistor - Surface Mount 1058342-CR0603-FX-5232ELF
Win Source Part Number: 1058342-CR0603-FX-52 32ELF Category: Resistors>Chip Resistor - Surface Mount Series: CR0603 Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 52.3 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): RC0603FR-0752K3L; RC0603FR-0749K9L; RC0603FR-0754K9L; RK73H1JTTD5232F; CRCW060353K6FKEA; RK73H1JTTD5102FCR060 3FX-5232ELF; CR0603FX5232ELF; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: CR0603-FX-5232ELFTR, CR0603-FX-5232ELF-ND ,CR0603-FX-5232ELFCT ,CR0603-FX-5232ELFDK R Base Product Number: CR0603

Win Source Part Number: 1058342-CR0603-FX-5232ELF
Category: Resistors>Chip Resistor - Surface Mount
Series: CR0603
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 52.3 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): RC0603FR-0752K3L; RC0603FR-0749K9L; RC0603FR-0754K9L; RK73H1JTTD5232F; CRCW060353K6FKEA; RK73H1JTTD5102FCR0603FX-5232ELF; CR0603FX5232ELF;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: CR0603-FX-5232ELFTR,CR0603-FX-5232ELF-ND,CR0603-FX-5232ELFCT,CR0603-FX-5232ELFDKR
Base Product Number: CR0603

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-5232ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-5232ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-5232ELFTR-ND
52.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

52.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-5232ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-5232ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-5232ELFDKR-ND
52.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

52.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-5232ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-5232ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-5232ELFCT-ND
52.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

52.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-5232ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-FX-5232ELF
Chip Resistor - Surface Mount CR0603-FX-5232ELF
RES SMD 52.3K OHM 1% 1/10W 0603

RES SMD 52.3K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CR0603-FX-5232ELF 630360 1058342-CR0603-FX-5232ELF CR0603-FX-5232ELFTR-ND CR0603-FX-5232ELF
Product Name SMD 10W Resistor Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603
Resistance Range 52300 ohms 0.0500 ohms 52300 ohms 52300 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2573308 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details